Status: | Unknown |
---|---|
Series: | Mini Seal Series |
RoHS: | Unknown |
Prices starting from US$4.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.30
|
965
in stock
|
Buy Now | |
Heilind Electronics
from US$4.81
|
3,756
in stock
|
Buy Now | |
RS Americas
from US$5.39
|
3,233
in stock
|
Buy Now | |
TE Store
from US$6.40
|
2,511
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.81
|
876
in stock
|
Buy Now | |
Newark Electronics
from US$6.68
|
-
|
Buy Now | |
Avnet America
from US$4.36
|
-
|
Buy Now | |
element14
from US$8.55
|
-
|
Buy Now | |
Farnell
from US$6.06
|
-
|
Buy Now | |
Electro Enterprises
-
|
-
|
Buy Now |
Insulator Colour | Red |
---|---|
Product Range | Mini Seal Series |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.6mm² |
Insulator Material | Fluoropolymer |
SVHC | No SVHC (15-Jan-2018) |
D17660-000 | Heilind Electronics |
MiniSeal Butt Wire Splice Connector Red Insulated 20 - 26 AWG, D-200 Series | TE Connectivity D-200-82 | RS Americas |
D-200-82 Wire Size: 26 – 20 AWG Wire Size: .15 – .75 mm² Sealable: Yes Splice Features: Splice Kit Barrel Inside Diameter: .048 in Electrical Wire Splice | 26 – 20 AWG .15 – .75 mm² Splice Kit | Part Number: D-200-82 | Internal Number: D17660-000 | Alias Number: 5-1202147-7 | TE Connectivity | TE Store |
SPLICE, BUTT, MINISEAL, 1 WIRE, 20-26AWG | RS |
Terminal, Butt Splice, 26-20Awg, Crimp, Blue/Red | Newark Electronics |
Cable Accessories Mini Seal Splice Fluoropolymer Red Nickel | Avnet America |
WIRE SPLICE, CRIMP, 26-20AWG | element14 |
Where can I find additional details, specifications and documents for a D-200-82?
Additional datasheets, footprints and schematics for D-200-82 are listed on our Part Details page. You can also find images and similar parts to D-200-82 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-200-82 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-200-82 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-200-82 fall under?
The D-200-82 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-200-82 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-200-82 you can contact the distributor directly for product support, shipping queries etc.
Is the D-200-82 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-200-82 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, TE Store, RS and Heilind Electronics Asia have stock available or on a lead time for D-200-82.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-200-82 often in real-time on the comparison pages.
What if I can't find stock of D-200-82?
You can fill out our help required form which you can use to request a quote for D-200-82 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.