D1D20K Switches & Relays by Crydom

SSR Relay Panel Mount IP00 100VDC20A 35-32VDC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$79.12

Distributor Stock
Logo for Newark
Newark
from US$122.80
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$90.15
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$87.11
-
Buy Now
Logo for Sager
Sager
from US$79.12
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 100Vdc/20A, 3.5-32V |Sensata/crydom D1D20K | Newark Electronics
SSR Relay, Panel Mount, IP00, 100VDC/20A, 3.5-32VDC In, FET Output, w/Standoffs | Sensata - Crydom D1D20K | RS Americas
SSR PM IP00 100VDC/20A 3.5-32V | TTI Europe
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D1D20K?

Additional datasheets, footprints and schematics for D1D20K are listed on our Part Details page. You can also find images and similar parts to D1D20K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D1D20K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1D20K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D1D20K fall under?

The D1D20K is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to D1D20K when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D1D20K you can contact the distributor directly for product support, shipping queries etc.

Is the D1D20K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D1D20K have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for D1D20K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D1D20K often in real-time on the comparison pages.

What if I can't find stock of D1D20K?

You can fill out our help required form which you can use to request a quote for D1D20K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay