Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$70.41
|
22
in stock
|
Buy Now | |
Sager
from US$72.69
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$75.96
|
99
in stock
|
Buy Now | |
element14
from US$86.88
|
99
in stock
|
Buy Now | |
Farnell
from US$52.81
|
99
in stock
|
Buy Now | |
Chip One Stop
from US$88.40
|
26
in stock
|
Buy Now | |
Rapid Electronics
from US$88.55
|
6
in stock
|
Buy Now | |
RS Americas
from US$82.82
|
-
|
Buy Now | |
TTI Europe
from US$66.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Solid State Relays - Industrial Mount SOLID STATE RELAY 100 VDC | Sager |
Solid State Relay, 12A, 3.5-32Vdc, Panel | Newark Electronics |
SOLID STATE RELAY, 12A, 3.5-32VDC, PANEL | element14 |
SSR Panel Mt FET Output | RS |
SSR Relay Panel Mount IP00 100VDC/12A 3.5-32V | Rapid Electronics |
SSR Relay, Panel Mount, IP00, 100VDC/12A, 3.5-32VDC In, FET Output, w/Standoffs | Sensata - Crydom D1D12K | RS Americas |
SSR PM IP00 100VDC/12A 3.5-32V | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D1D12K?
Additional datasheets, footprints and schematics for D1D12K are listed on our Part Details page. You can also find images and similar parts to D1D12K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1D12K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1D12K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1D12K fall under?
The D1D12K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D1D12K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1D12K you can contact the distributor directly for product support, shipping queries etc.
Is the D1D12K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1D12K have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for D1D12K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1D12K often in real-time on the comparison pages.
What if I can't find stock of D1D12K?
You can fill out our help required form which you can use to request a quote for D1D12K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.