Status: | Unknown |
---|---|
Series: | D-181 Series |
RoHS: | Unknown |
Prices starting from US$4.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.53
|
776
in stock
|
Buy Now | |
Heilind Electronics
from US$7.91
|
1,983
in stock
|
Buy Now | |
Newark Electronics
from US$5.99
|
776
in stock
|
Buy Now | |
element14
from US$5.54
|
776
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.91
|
463
in stock
|
Buy Now | |
Avnet America
from US$4.94
|
-
|
Buy Now | |
RS Americas
from US$4.94
|
-
|
Buy Now | |
TTI Europe
from US$5.32
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.7mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 21.5mm |
Wire Gauge | 24AWG |
Product Range | D-181 Series |
SVHC | No SVHC (15-Jan-2018) |
955477-000 | Heilind Electronics |
Solder Sleeve, Coaxial, Transparent Blue | Newark Electronics |
SOLDER SLEEVE, COAXIAL, TRANSPARENT BLUE | element14 |
Cable Accessories Solder Sleeve Shield Terminator Cross Linked Polyvinylidene Fluoride Transparent Blue | Avnet America |
COAX TERM - HI/LOW TE | TE Connectivity D-181-1224-90/9 | RS Americas |
D-181-1224-90/9 | TTI Europe |
Where can I find additional details, specifications and documents for a D-181-1224-90/9?
Additional datasheets, footprints and schematics for D-181-1224-90/9 are listed on our Part Details page. You can also find images and similar parts to D-181-1224-90/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-181-1224-90/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-181-1224-90/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-181-1224-90/9 fall under?
The D-181-1224-90/9 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-181-1224-90/9 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-181-1224-90/9 you can contact the distributor directly for product support, shipping queries etc.
Is the D-181-1224-90/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-181-1224-90/9 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for D-181-1224-90/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-181-1224-90/9 often in real-time on the comparison pages.
What if I can't find stock of D-181-1224-90/9?
You can fill out our help required form which you can use to request a quote for D-181-1224-90/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.