Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.67
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.10
|
736
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.10
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$5.13
|
19
in stock
|
Buy Now | |
Rapid Electronics
from US$6.77
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$5.52
|
19
in stock
|
Buy Now | |
Avnet America
from US$4.06
|
-
|
Buy Now | |
RS Americas
from US$2.43
|
-
|
Buy Now | |
element14
from US$6.51
|
-
|
Buy Now | |
TTI Europe
from US$3.41
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 7.11mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 30mm |
Wire Gauge | - |
1-1191658-6,225107-000 | Heilind Electronics |
D-1744-04 |Raychem Te Connectivity D-1744-04 | Newark Electronics |
Solder Sleeves&Shield Tubing H/S-PARA 12AWG BLU | Rapid Electronics |
Splice Terminal 12-26AWG 30mm | Avnet America |
WIRE SPLICE, SOLDERSLEEVE, IMMERSION SEALED, 7.11 MM-2.00 MM | TE Connectivity D-1744-04 | RS Americas |
TERMINAL, SOLDER SLEEVE, 7.11MM, BLUE | element14 |
D-1744-04 | TTI Europe |
Where can I find additional details, specifications and documents for a D-1744-04?
Additional datasheets, footprints and schematics for D-1744-04 are listed on our Part Details page. You can also find images and similar parts to D-1744-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-1744-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-1744-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-1744-04 fall under?
The D-1744-04 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-1744-04 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-1744-04 you can contact the distributor directly for product support, shipping queries etc.
Is the D-1744-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-1744-04 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for D-1744-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-1744-04 often in real-time on the comparison pages.
What if I can't find stock of D-1744-04?
You can fill out our help required form which you can use to request a quote for D-1744-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.