Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.11
|
62
in stock
|
Buy Now | |
Heilind Electronics
from US$2.96
|
6,613
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
4,770
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
4,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,771
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.96
|
1,543
in stock
|
Buy Now | |
RS Americas
from US$0.97
|
1,157
in stock
|
Buy Now | |
Electro Enterprises
from US$1.91
|
1,072
in stock
|
Buy Now | |
TTI Europe
from US$1.94
|
800
in stock
|
Buy Now | |
element14
from US$2.08
|
23
in stock
|
Buy Now | |
Farnell
from US$2.37
|
23
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 3.15mm |
Insulator Colour | Blue |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 30.2mm |
Wire Gauge | - |
Product Range | D Series |
SOLDER SLEEVE WIRE SPLICE 371176-000 | Heilind Electronics |
Solder Sleeves&Shield Tubing S-SLEEVE WIRE SPLICE | Rapid Electronics |
Terminal, Solder Sleeve, 2.8Mm, Blue | Newark Electronics |
SolderSleeve wire Splice Immersion Sealed 2.80 MM-0.80 MM | TE Connectivity D-1744-02 | RS Americas |
D-1744-02 | TTI Europe |
WIRE SPLICE, SOLDERSLEEVE | RS |
TERMINAL, SOLDER SLEEVE, 2.8MM, BLUE | element14 |
Splice Terminal 12-26AWG 30.15mm | Avnet America |
Where can I find additional details, specifications and documents for a D-1744-02?
Additional datasheets, footprints and schematics for D-1744-02 are listed on our Part Details page. You can also find images and similar parts to D-1744-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-1744-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-1744-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-1744-02 fall under?
The D-1744-02 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-1744-02 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-1744-02 you can contact the distributor directly for product support, shipping queries etc.
Is the D-1744-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-1744-02 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for D-1744-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-1744-02 often in real-time on the comparison pages.
What if I can't find stock of D-1744-02?
You can fill out our help required form which you can use to request a quote for D-1744-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.