D152K25Y5PH63J5R Capacitors by Vishay Intertechnology

CAP 1500PF 100V 10% Y5P

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0200

Distributor Stock
Logo for Farnell
Farnell
from US$0.0200
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0282
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1500pF
Voltage Rating 100V
Product Range -
Capacitance Tolerance ± 10%
Dielectric Characteristic Y5P
Lead Spacing 5mm
Capacitor Terminals Radial Leaded
Operating Temperature Min -30°C
Operating Temperature Max 85°C
Body Diameter 6.5mm
Capacitance Tolerance ± ± 10%
External Depth 3.5mm
External Width 6.5mm
Lead Diameter 0.6mm
Lead Length 30mm
No. of Pins 2Pins
Operating Temperature Range -30°C to +85°C
Voltage Rating V DC 100V

Alternative Descriptions

Ceramic Capacitor 1500Pf, 100V, Y5P, 10%, Radial | Newark Electronics
Single Layer Ceramic Capacitor, 1500 pF, 100 V, ± 10%, Y5P, 5 mm, PC Pin | Avnet America
CAP, 1500PF, 100V, 10%, Y5P | Farnell
Single Layer Ceramic Capacitor, 1500 pF, 100 V, � 10%, Y5P, 5 mm, PC Pin | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D152K25Y5PH63J5R?

Additional datasheets, footprints and schematics for D152K25Y5PH63J5R are listed on our Part Details page. You can also find images and similar parts to D152K25Y5PH63J5R on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D152K25Y5PH63J5R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D152K25Y5PH63J5R price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D152K25Y5PH63J5R fall under?

The D152K25Y5PH63J5R is listed under Passive Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to D152K25Y5PH63J5R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D152K25Y5PH63J5R you can contact the distributor directly for product support, shipping queries etc.

Is the D152K25Y5PH63J5R RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D152K25Y5PH63J5R have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for D152K25Y5PH63J5R.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D152K25Y5PH63J5R often in real-time on the comparison pages.

What if I can't find stock of D152K25Y5PH63J5R?

You can fill out our help required form which you can use to request a quote for D152K25Y5PH63J5R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay