Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.88
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$18.21
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
13
in stock
|
Buy Now | |
Avnet America
from US$10.47
|
-
|
Buy Now | |
RS Americas
from US$13.11
|
-
|
Buy Now | |
element14
from US$9.96
|
-
|
Buy Now | |
TTI Europe
from US$9.18
|
-
|
Buy Now | |
TE Store
from US$10.99
|
-
|
Buy Now |
Boot Configuration | Straight |
---|---|
I.D. Supplied - Imperial | 0.135" |
I.D. Supplied - Metric | 3.43mm |
Shrink Tubing / Boot Colour | Blue |
Total Length - Imperial | 0.75" |
Shrink Ratio | - |
D-150-C-13 |Raychem Te Connectivity D-150-C-13 | Newark Electronics |
REPAIR SLEEVE-SPLIT HEATSHRINK | Rapid Electronics |
C-WRAP SIDE ENTRY REPAIR SLEEVE | Avnet America |
Raychem, RepairSleeve, HeatShrink, 3.43mmID, 18-16AWG, Blue, 150DegC | TE Connectivity D-150-C-13 | RS Americas |
HEAT SHRINK REPAIR SLEEVE, C-WRAP SIDE, 3.43MM ID, BLUE | element14 |
D-150-C-13 | TTI Europe |
D-150-C-13 Sealing Sleeve Product Type: Heat Shrink Repair Sleeve Sleeve Inside Diameter: 3.43 mm Sleeve Inside Diameter: .135 in Primary Product Color: Blue Product Length: .75 in Heat Shrink Repair Sleeve 3.43 mm .135" Blue | Sealing & Repair Sleeve | Part Number: D-150-C-13 | Internal Number: CX2097-000 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a D-150-C-13?
Additional datasheets, footprints and schematics for D-150-C-13 are listed on our Part Details page. You can also find images and similar parts to D-150-C-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-150-C-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-150-C-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-150-C-13 fall under?
The D-150-C-13 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-150-C-13 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-150-C-13 you can contact the distributor directly for product support, shipping queries etc.
Is the D-150-C-13 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-150-C-13 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for D-150-C-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-150-C-13 often in real-time on the comparison pages.
What if I can't find stock of D-150-C-13?
You can fill out our help required form which you can use to request a quote for D-150-C-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.