Status: | Unknown |
---|---|
Series: | D-150-10 Series |
RoHS: | Unknown |
Prices starting from US$45.07
Connector Type | Splice |
---|---|
Internal Diameter | 16.5mm |
Insulator Colour | Transparent |
Insulator Material | PO (Polyolefin) |
Insulator Length | 46mm |
Product Range | D-150-10 Series |
RoHS Compliant | No |
Solder Sleeves&Shield Tubing D-150-1008CS821 | Rapid Electronics |
Solder Sleeve, Po, Transparent | Newark Electronics |
Cable Accessories Solder Shield Splice Polyolefin Translucent Natural | Avnet America |
Where can I find additional details, specifications and documents for a D-150-1008CS821?
Additional datasheets, footprints and schematics for D-150-1008CS821 are listed on our Part Details page. You can also find images and similar parts to D-150-1008CS821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-150-1008CS821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-150-1008CS821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-150-1008CS821 fall under?
The D-150-1008CS821 is listed under Cable, Wire & Cable Assemblies > Cable Management > Sleeving & Tubing > Solder Sleeves.
Can I view similar or alternative parts?
You can view similar parts to D-150-1008CS821 when available in the Solder Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-150-1008CS821 you can contact the distributor directly for product support, shipping queries etc.
Is the D-150-1008CS821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-150-1008CS821 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for D-150-1008CS821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-150-1008CS821 often in real-time on the comparison pages.
What if I can't find stock of D-150-1008CS821?
You can fill out our help required form which you can use to request a quote for D-150-1008CS821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.