Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.55
Distributor | Stock | ||
---|---|---|---|
Newark
from US$33.24
|
No stock
|
Buy Now | |
Electro Enterprises
from US$17.55
|
1,806
in stock
|
Buy Now | |
TE Store
from US$35.46
|
113
in stock
|
Buy Now | |
Heilind Electronics
from US$35.58
|
67
in stock
|
Buy Now | |
RS Americas
from US$31.27
|
40
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$35.58
|
22
in stock
|
Buy Now | |
Avnet America
from US$53.08
|
-
|
Buy Now | |
TTI Europe
from US$29.61
|
-
|
Buy Now |
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 18-16AWG Blue Colour SolderShield Splice, Crimp Splices, Heat Shrink Sealing Sleeves |
Connector Type | Solder Sleeve |
RoHS Compliant | No |
D-150-0175 Wire Size: 16 – 18 AWG Wire Size: 1.5 – .75 mm² Sealable: Yes Contact Base Material: Copper Alloy Primary Product Color: Blue Electrical Wire Splice | 16 – 18 AWG 1.5 – .75 mm² Copper Alloy | Part Number: D-150-0175 | Internal Number: 727844-000 | Alias Number: 8-1195687-3 | Blue | TE Connectivity | TE Store |
8-1195687-3,727844-000 | Heilind Electronics |
Splice Kit, One-to-One Splice, 2-C, Multi-Conductor, Blue, SolderSleeve Series | TE Connectivity D-150-0175 | RS Americas |
Solder Shield Splice Kit, 18-16Awg, Blue | Newark Electronics |
Splice Terminal 16-18AWG 105.92mm Tin | Avnet America |
D-150-0175 | TTI Europe |
Where can I find additional details, specifications and documents for a D-150-0175?
Additional datasheets, footprints and schematics for D-150-0175 are listed on our Part Details page. You can also find images and similar parts to D-150-0175 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-150-0175 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-150-0175 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-150-0175 fall under?
The D-150-0175 is listed under Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to D-150-0175 when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-150-0175 you can contact the distributor directly for product support, shipping queries etc.
Is the D-150-0175 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-150-0175 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Heilind Electronics, RS Americas and Heilind Electronics Asia have stock available or on a lead time for D-150-0175.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-150-0175 often in real-time on the comparison pages.
What if I can't find stock of D-150-0175?
You can fill out our help required form which you can use to request a quote for D-150-0175 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.