Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.10
Connector Kit Type | Terminals & Splices |
---|---|
Kit Contents | 20 to 16AWG Blue Colour SolderShield Splice, Crimp Splice, Heat Shrink Sealing Sleeves |
Connector Type | Solder Sleeve |
Contact Material | Copper Alloy |
RoHS Compliant | No |
D-150-0169 |Raychem Te Connectivity D-150-0169 | Newark Electronics |
Solder Sleeves&Shield Tubing HS-COAX SPLICE 16-20 | Rapid Electronics |
Cable Accessories Solder Shield Splice | Avnet America |
Wire to Wire Solder Sleeve, TransparentBlue, Solder Shield Series, 790904-000 | TE Connectivity D-150-0169 | RS Americas |
Where can I find additional details, specifications and documents for a D-150-0169.?
Additional datasheets, footprints and schematics for D-150-0169. are listed on our Part Details page. You can also find images and similar parts to D-150-0169. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-150-0169. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-150-0169. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-150-0169. fall under?
The D-150-0169. is listed under Connectors > Connector Kits.
Can I view similar or alternative parts?
You can view similar parts to D-150-0169. when available in the Connector Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-150-0169. you can contact the distributor directly for product support, shipping queries etc.
Is the D-150-0169. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-150-0169. have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for D-150-0169..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-150-0169. often in real-time on the comparison pages.
What if I can't find stock of D-150-0169.?
You can fill out our help required form which you can use to request a quote for D-150-0169. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.