Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
80
in stock
|
Buy Now | |
TTI Europe
from US$1.32
|
22,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.37
|
16,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
16,100
in stock
|
Buy Now | |
Distrelec
from US$1.20
|
16,100
in stock
|
Buy Now | |
RS Americas
from US$1.05
|
774
in stock
|
Buy Now | |
WireMasters
from US$0.78
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
519
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,508
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
585
in stock
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
element14
from US$163.18
|
-
|
Buy Now | |
Farnell
from US$2.26
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 4.45mm |
Insulator Colour | Natural |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 15.75mm |
Wire Gauge | - |
Product Range | D Series |
SVHC | Cadmium (15-Jun-2015) |
Termination Method | Solder |
D-142-51 | TTI Europe |
Solder Sleeves&Shield Tubing S-SLEEVE SHLD TRMNTR | Rapid Electronics |
TE Connectivity D-142-51 Solder Sleeves & Shield Tubing | Distrelec |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 15.75mmL D-142 Series | TE Connectivity D-142-51 | RS Americas |
Solder Sleeve | WireMasters |
Terminal, Solder Sleeve, Natural | Newark Electronics |
HEAT SHRINKABLE | RS |
2-1194907-3 621055-000 | Heilind Electronics |
Cable Accessories Solder Sleeve | Avnet America |
TERMINAL, CRIMP, SLEEVE, NATURAL, PK200 | element14 |
SOLDER SLEEVE, PVDF, 15.75MM, NATURAL | Farnell |
Where can I find additional details, specifications and documents for a D-142-51?
Additional datasheets, footprints and schematics for D-142-51 are listed on our Part Details page. You can also find images and similar parts to D-142-51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-142-51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-142-51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-142-51 fall under?
The D-142-51 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-142-51 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-142-51 you can contact the distributor directly for product support, shipping queries etc.
Is the D-142-51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-142-51 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for D-142-51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-142-51 often in real-time on the comparison pages.
What if I can't find stock of D-142-51?
You can fill out our help required form which you can use to request a quote for D-142-51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.