D1240-10 Kits & Assortments - Miscellaneous by Crydom

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$50.57

Distributor Stock
Logo for Newark
Newark
from US$102.27
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$62.37
9
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$61.45
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$53.54
-
Buy Now
Logo for Sager
Sager
from US$50.57
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

IC,Normally-Open Panel-Mount Solid-State Relay,1-CHANNEL,M HL048HD4.4

Alternative Descriptions

Relay, SSR, DC, 40A, 140VAC, Random, Panel Mount | Sensata - Crydom D1240-10 | RS Americas
Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom D1240-10 | Newark Electronics
Relay, Solid State | Carlton-Bates
SSR PM IP00 140VAC/40A 3-32VDC | TTI Europe
Solid State Relays - Industrial Mount 40A 120V DC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D1240-10?

Additional datasheets, footprints and schematics for D1240-10 are listed on our Part Details page. You can also find images and similar parts to D1240-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D1240-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1240-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D1240-10 fall under?

The D1240-10 is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to D1240-10 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D1240-10 you can contact the distributor directly for product support, shipping queries etc.

Is the D1240-10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D1240-10 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates, TTI Europe and Sager have stock available or on a lead time for D1240-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D1240-10 often in real-time on the comparison pages.

What if I can't find stock of D1240-10?

You can fill out our help required form which you can use to request a quote for D1240-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay