D122510 Switches, Relays & Solenoids by Crydom

SSR PANEL MOUNT 240VAC 32VDC 25A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$46.53

Distributor Stock
Logo for Newark
Newark
from US$59.68
17
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$75.57
17
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$55.90
17
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$57.38
4
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$46.91
-
Buy Now
Logo for Sager
Sager
from US$46.53
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Operating Voltage Min 24VAC
Operating Voltage Max 140VAC
Control Voltage Min 3VDC
Control Voltage Max 32VDC
Contact Configuration SPST-NO
Load Current 25A
Switching Mode Random Turn On

Alternative Descriptions

Ic,normally-Open Panel-Mount Solid-State Relay,1-Channel,m:Hl048Hd4.4 |Sensata/crydom D1225-10 | Newark Electronics
SSR Relay Panel Mount IP00 140VAC/25A 3-32VDC | Rapid Electronics
SSR Relay, Panel Mount, IP00, 140VAC/25A, 3-32VDC In, Instantaneous | Sensata - Crydom D1225-10 | RS Americas
SSR PM IP00 140VAC/25A 3-32VDC | TTI Europe
Solid State Relays - Industrial Mount PM IP00 140VAC/25A , 3-32VDC In, RN | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D122510?

Additional datasheets, footprints and schematics for D122510 are listed on our Part Details page. You can also find images and similar parts to D122510 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D122510 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D122510 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D122510 fall under?

The D122510 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to D122510 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D122510 you can contact the distributor directly for product support, shipping queries etc.

Is the D122510 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D122510 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for D122510.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D122510 often in real-time on the comparison pages.

What if I can't find stock of D122510?

You can fill out our help required form which you can use to request a quote for D122510 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay