Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
12,000
in stock
|
Buy Now | |
RS
from US$0.13
|
4,525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
3,080
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
1,967
in stock
|
Buy Now | |
element14
from US$0.10
|
1,967
in stock
|
Buy Now | |
Farnell
from US$0.09
|
1,967
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 10V |
---|---|
Diode Case Style | SOT-363 |
No. of Pins | 6Pins |
Power Dissipation Pd | 200mW |
SVHC | No SVHC |
RoHS Compliant | Yes |
Quad Channel 6 V 200 mW SMT Low Capacitance ESD Protected TVS Diode - SOT-363 | Future Electronics |
ESD Protection 6V SOT363 | Rutronik |
TVS,Diode,Array,ESD,Sup,+/-15KV SOT363 | RS |
Diode: TVS array | Transfer Multisort Elektronik |
Esd Protection Diode, Sot-363 | Newark Electronics |
ESD Suppressor Diode Arrays ±15KV 6-Pin SOT-363 T/R | Avnet America |
TVS, Diode, Array, ESD, Sup,+/-15KV SOT363 | Diodes Inc D1213A-04S-7 | RS Americas |
ESD Suppressor Diode Arrays �15KV 6-Pin SOT-363 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a D1213A-04S-7?
Additional datasheets, footprints and schematics for D1213A-04S-7 are listed on our Part Details page. You can also find images and similar parts to D1213A-04S-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1213A-04S-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1213A-04S-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1213A-04S-7 fall under?
The D1213A-04S-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to D1213A-04S-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1213A-04S-7 you can contact the distributor directly for product support, shipping queries etc.
Is the D1213A-04S-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D1213A-04S-7 have stock available?
Authorised distributors including Future Electronics, Rutronik, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for D1213A-04S-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1213A-04S-7 often in real-time on the comparison pages.
What if I can't find stock of D1213A-04S-7?
You can fill out our help required form which you can use to request a quote for D1213A-04S-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.