Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Clamping Voltage Vc Max | 10V |
---|---|
Diode Case Style | SOT-26 |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | No |
ESD PROT. 0,4W 6V SOT26 | Rutronik |
Esd Prot Diode, 3.3V, Sot-26, 6Pins Rohs Compliant: Yes |Diodes Inc. D1213A-02SO-7 | Newark Electronics |
ESD PROT DIODE, 3.3V, SOT-26, 6PINS | element14 |
D1213A Series 6 V 1 A 2 Channel Low Capacitance TVS Diode Array - SOT-26 | Future Electronics |
ESD Suppressor Diode Arrays ±15KV 6-Pin SOT-26 T/R | Avnet America |
ESD Suppressor Diode Arrays �15KV 6-Pin SOT-26 T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a D1213A-02SO-7.?
Additional datasheets, footprints and schematics for D1213A-02SO-7. are listed on our Part Details page. You can also find images and similar parts to D1213A-02SO-7. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1213A-02SO-7. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1213A-02SO-7. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1213A-02SO-7. fall under?
The D1213A-02SO-7. is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to D1213A-02SO-7. when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1213A-02SO-7. you can contact the distributor directly for product support, shipping queries etc.
Is the D1213A-02SO-7. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1213A-02SO-7. have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for D1213A-02SO-7..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1213A-02SO-7. often in real-time on the comparison pages.
What if I can't find stock of D1213A-02SO-7.?
You can fill out our help required form which you can use to request a quote for D1213A-02SO-7. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.