Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$155.65
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
22,683
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
5,293
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
-
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.28
|
-
|
Buy Now | |
Carlton-Bates
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.25
|
-
|
Buy Now | |
Sager
from US$0.27
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Female Disconnect, 12 - 1 non-insulated, | Heilind Electronics |
Terminal: flat | Transfer Multisort Elektronik |
Female Disconnect, Non-Insulated, 12 - 1 Rohs Compliant: Yes |Panduit D10-250-D | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F 18.28mm 7.62mm Tin Bulk | Avnet America |
Female Disconnect, 10-12 AWG, 0.250 x 0.032" Tab, Non-Insulated, Tin-Plated | Panduit D10-250-D | RS Americas |
Disconnect, Female Conductor: 12 to 10 AWG | Carlton-Bates |
DISCONNECT,FM,NIN,.250X.032, | TTI Europe |
Terminals F DISC 12-10AWG .250 | Sager |
FEMALE DISCONNECT, 0.25", 12-10AWG | Farnell |
Where can I find additional details, specifications and documents for a D10-250-D?
Additional datasheets, footprints and schematics for D10-250-D are listed on our Part Details page. You can also find images and similar parts to D10-250-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D10-250-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D10-250-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D10-250-D fall under?
The D10-250-D is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Quick Disconnect Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to D10-250-D when available in the Quick Disconnect Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D10-250-D you can contact the distributor directly for product support, shipping queries etc.
Is the D10-250-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D10-250-D have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for D10-250-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D10-250-D often in real-time on the comparison pages.
What if I can't find stock of D10-250-D?
You can fill out our help required form which you can use to request a quote for D10-250-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.