Status: | Unknown |
---|---|
Series: | D101X Series |
RoHS: | Unknown |
Product Range | D101X Series |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 5A |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Voltage Max | 120VAC |
Supply Voltage Max | 120VAC |
RoHS Compliant | No |
Phase Relay, Spst-No, 5A, 120Vac, Panel | Newark Electronics |
D101X=RELAY, CLOSE DIFFERENTIA Contact Arrangement: 1 Form A, SPST-NO, 1 NO Contact Current Rating: 5 A Input Voltage: 120 VAC Product Mount Type: Panel Phase: Three Protective Relay | 1 Form A, SPST-, 1 5 A 120 VAC Panel | Part Number: D101X | Internal Number: 3-1618100-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a D101X?
Additional datasheets, footprints and schematics for D101X are listed on our Part Details page. You can also find images and similar parts to D101X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D101X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D101X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D101X fall under?
The D101X is listed under Switches & Relays > Relays > Phase Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to D101X when available in the Phase Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D101X you can contact the distributor directly for product support, shipping queries etc.
Is the D101X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D101X have stock available?
Authorised distributors including Newark Electronics and TE Store have stock available or on a lead time for D101X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D101X often in real-time on the comparison pages.
What if I can't find stock of D101X?
You can fill out our help required form which you can use to request a quote for D101X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.