Status: | Unknown |
---|---|
Series: | D101 Series |
RoHS: | Unknown |
Coil Voltage | 480VAC |
---|---|
Contact Configuration | SPST-NO |
Product Range | D101 Series |
Contact Current | 5A |
Contact Voltage AC Nom | 120V |
Contact Voltage DC Nom | 28V |
RoHS Compliant | No |
D101-7X=Relay, Close Different |Kilovac Te Connectivity D101-7X | Newark Electronics |
D101-7X | Avnet America |
Relay, Protective, SPST-NO,3-Phase,480VAC Input,5A at 120VAC, Adj. Pick-Up/Drop-Out | TE Connectivity D101-7X | RS Americas |
Where can I find additional details, specifications and documents for a D101-7X.?
Additional datasheets, footprints and schematics for D101-7X. are listed on our Part Details page. You can also find images and similar parts to D101-7X. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D101-7X. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D101-7X. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D101-7X. fall under?
The D101-7X. is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to D101-7X. when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D101-7X. you can contact the distributor directly for product support, shipping queries etc.
Is the D101-7X. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D101-7X. have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for D101-7X..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D101-7X. often in real-time on the comparison pages.
What if I can't find stock of D101-7X.?
You can fill out our help required form which you can use to request a quote for D101-7X. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.