Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$58.75
Distributor | Stock | ||
---|---|---|---|
Newark
from US$58.75
|
11
in stock
|
Buy Now |
Cleaner Type | Electrical, Electronic Components |
---|---|
Cleaner Applications | Contacts |
Dispensing Method | Bottle |
Volume | 59ml |
Weight | 90g |
Features | Nonflammable |
RoHS Compliant | Yes |
Contact Cleaner, Bottle, 59Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a D100L-2?
Additional datasheets, footprints and schematics for D100L-2 are listed on our Part Details page. You can also find images and similar parts to D100L-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D100L-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D100L-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D100L-2 fall under?
The D100L-2 is listed under Chemicals & Adhesives > Cleaners & Degreasers.
Can I view similar or alternative parts?
You can view similar parts to D100L-2 when available in the Cleaners & Degreasers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D100L-2 you can contact the distributor directly for product support, shipping queries etc.
Is the D100L-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D100L-2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D100L-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D100L-2 often in real-time on the comparison pages.
What if I can't find stock of D100L-2?
You can fill out our help required form which you can use to request a quote for D100L-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.