Status: | Unknown |
---|---|
Series: | D Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
No stock
|
Buy Now | |
WireMasters
from US$1.94
|
8,200
in stock
|
Buy Now | |
TTI Europe
from US$0.87
|
7,600
in stock
|
Buy Now | |
element14
from US$0.92
|
2,863
in stock
|
Buy Now | |
Farnell
from US$0.94
|
2,863
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
1,937
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
96
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
43
in stock
|
Buy Now | |
Avnet America
from US$1.22
|
-
|
Buy Now |
Connector Type | Terminator |
---|---|
Internal Diameter | 2.8mm |
Insulator Colour | Blue (Transparent) |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
Insulator Length | 17.25mm |
Wire Gauge | - |
Product Range | D Series |
SVHC | No SVHC (15-Jan-2018) |
Solder Sleeve | WireMasters |
D-100-00 | TTI Europe |
SOLDER SLEEVES | element14 |
Solder Sleeve, Pvdf, Blue | Newark Electronics |
SolderSleeve ShieldTerminator TransBlue Polyvinylidene 17.25mmL D-100 Series | TE Connectivity D-100-00 | RS Americas |
Hi-spec solder sleeve,1.4 - 2.7mm dia | RS |
Cable Accessories Terminator | Avnet America |
Where can I find additional details, specifications and documents for a D-100-00?
Additional datasheets, footprints and schematics for D-100-00 are listed on our Part Details page. You can also find images and similar parts to D-100-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-100-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-100-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-100-00 fall under?
The D-100-00 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to D-100-00 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-100-00 you can contact the distributor directly for product support, shipping queries etc.
Is the D-100-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-100-00 have stock available?
Authorised distributors including WireMasters, TTI Europe, element14, Farnell and Chip One Stop have stock available or on a lead time for D-100-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-100-00 often in real-time on the comparison pages.
What if I can't find stock of D-100-00?
You can fill out our help required form which you can use to request a quote for D-100-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.