Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Box Type | General Purpose Storage |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | Transparent |
External Height - Imperial | 1.18" |
External Height - Metric | 30mm |
External Width - Imperial | 4.92" |
External Width - Metric | 125mm |
External Depth - Imperial | 2.56" |
External Depth - Metric | 65mm |
Product Range | - |
Colour | Transparent |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Box Type | General Purpose Storage |
---|---|
Box Material | PP (Polypropylene) |
Box Colour | Transparent |
External Height - Imperial | 1.18" |
External Height - Metric | 30mm |
External Width - Imperial | 4.92" |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Clamp / Clip Type | Screw Mount Cable Clamp |
---|---|
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Natural |
External Length | 38.9mm |
RoHS Compliant | Yes |
Cable Clamp | RS Americas |
Where can I find additional details, specifications and documents for a D1?
Additional datasheets, footprints and schematics for D1 are listed on our Part Details page. You can also find images and similar parts to D1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D1 fall under?
The D1 is listed under Tools & Maintenance > Storage > Storage Boxes.
Can I view similar or alternative parts?
You can view similar parts to D1 when available in the Storage Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D1 you can contact the distributor directly for product support, shipping queries etc.
Is the D1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for D1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D1 often in real-time on the comparison pages.
What if I can't find stock of D1?
You can fill out our help required form which you can use to request a quote for D1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.