D06D100K Switches & Relays by Crydom

SSR Relay Panel Mount IP00 60VDC100A 35-32VDC In

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$149.47

Distributor Stock
Logo for Newark
Newark
from US$202.92
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$170.30
-
Buy Now
Logo for Sager
Sager
from US$149.47
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ssr Relay, Panel Mount, Ip00, 60Vdc/100A, 3.5-32V |Sensata/crydom D06D100K | Newark Electronics
SSR Relay, Panel Mount, IP00, 60VDC/100A, 3.5-32VDC In, FET Output, w/Standoffs | Sensata - Crydom D06D100K | RS Americas
Solid State Relays - Industrial Mount 100A 60VDC | Sager
SSR Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D06D100K?

Additional datasheets, footprints and schematics for D06D100K are listed on our Part Details page. You can also find images and similar parts to D06D100K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D06D100K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D06D100K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D06D100K fall under?

The D06D100K is listed under Switches & Relays > More Switches & Relays.

Can I view similar or alternative parts?

You can view similar parts to D06D100K when available in the More Switches & Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D06D100K you can contact the distributor directly for product support, shipping queries etc.

Is the D06D100K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D06D100K have stock available?

Authorised distributors including Newark Electronics, RS Americas, Sager and Relay Specialties have stock available or on a lead time for D06D100K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D06D100K often in real-time on the comparison pages.

What if I can't find stock of D06D100K?

You can fill out our help required form which you can use to request a quote for D06D100K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay