Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 3 Pieces of Size 29mm 39mm & 48mm Jaw Opening Locking Pliers |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Plier Style | Locking |
Locking Plier Set, 3Pc Kit Contents 3 Pieces Of Size 29Mm, 39Mm & 48Mm Jaw Opening Locking Pliers Rohs Compliant: Na |Duratool D02370 | Newark Electronics |
LOCKING PLIER SET, 3PC | element14 |
Where can I find additional details, specifications and documents for a D02370?
Additional datasheets, footprints and schematics for D02370 are listed on our Part Details page. You can also find images and similar parts to D02370 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D02370 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D02370 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D02370 fall under?
The D02370 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to D02370 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D02370 you can contact the distributor directly for product support, shipping queries etc.
Is the D02370 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D02370 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D02370.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D02370 often in real-time on the comparison pages.
What if I can't find stock of D02370?
You can fill out our help required form which you can use to request a quote for D02370 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.