Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | 230V |
---|---|
Heat Temperature Max | 450°C |
Output Power | 48W |
Kit Contents | Solder Stand & Sponge Heater Soldering Iron & Tip |
Product Range | - |
Plug Type | - |
External Width | 150mm |
Height | 95mm |
Length | 150mm |
Temperature Max | 450°C |
Temperature Min | 150°C |
Weight | 1.3kg |
SOLDERING STATION, 48W, 230VAC | element14 |
Soldering Station, 48W, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a D01842?
Additional datasheets, footprints and schematics for D01842 are listed on our Part Details page. You can also find images and similar parts to D01842 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01842 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01842 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01842 fall under?
The D01842 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to D01842 when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01842 you can contact the distributor directly for product support, shipping queries etc.
Is the D01842 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01842 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for D01842.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01842 often in real-time on the comparison pages.
What if I can't find stock of D01842?
You can fill out our help required form which you can use to request a quote for D01842 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.