Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Colour | Transparent |
---|---|
Adhesive Type | Hot Melt |
Pack Quantity | 10 |
Length | 100mm |
Diameter | 11mm |
Dispensing Method | Stick |
Weight | - |
Product Range | - |
Volume | - |
Width | 11mm |
Adhesive, Glue, Stick | Newark Electronics |
GLUE STICK, 11MM, PK10 | Farnell |
Where can I find additional details, specifications and documents for a D01672?
Additional datasheets, footprints and schematics for D01672 are listed on our Part Details page. You can also find images and similar parts to D01672 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01672 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01672 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01672 fall under?
The D01672 is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to D01672 when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01672 you can contact the distributor directly for product support, shipping queries etc.
Is the D01672 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01672 have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for D01672.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01672 often in real-time on the comparison pages.
What if I can't find stock of D01672?
You can fill out our help required form which you can use to request a quote for D01672 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.