Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 4.8mm |
External Width | 4mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Nom | 7.9mm |
Colour | Natural |
External Length / Height | 4.8mm |
Overall Length | 4.8mm |
Thread Length | 6.2mm |
Pcb Spacer Support, Nylon 6.6, Natural | Newark Electronics |
PCB SPACER SUPPORT, NYLON66, NATURAL | element14 |
Where can I find additional details, specifications and documents for a D01469?
Additional datasheets, footprints and schematics for D01469 are listed on our Part Details page. You can also find images and similar parts to D01469 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01469 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01469 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01469 fall under?
The D01469 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to D01469 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01469 you can contact the distributor directly for product support, shipping queries etc.
Is the D01469 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01469 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D01469.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01469 often in real-time on the comparison pages.
What if I can't find stock of D01469?
You can fill out our help required form which you can use to request a quote for D01469 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.