Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Support Type | Studded Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 10mm |
External Width | 2.9mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
External Diameter | 5.5mm |
External Length / Height | 9mm |
Overall Length | 10mm |
PCB SPACER SUPPORT, NYLON66, NATURAL | element14 |
Pcb Spacer Support, Nylon6.6, Natural | Newark Electronics |
Where can I find additional details, specifications and documents for a D01468?
Additional datasheets, footprints and schematics for D01468 are listed on our Part Details page. You can also find images and similar parts to D01468 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D01468 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D01468 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D01468 fall under?
The D01468 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.
Can I view similar or alternative parts?
You can view similar parts to D01468 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D01468 you can contact the distributor directly for product support, shipping queries etc.
Is the D01468 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D01468 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for D01468.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D01468 often in real-time on the comparison pages.
What if I can't find stock of D01468?
You can fill out our help required form which you can use to request a quote for D01468 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.