Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD SMD |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | - |
Tweezer Body Material | PET (Polyester) Epoxy Coated Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Tweezers | 6 |
---|---|
Tweezer Set Contents | ESD Tweezers D00831, D00833, D00834, D00836, D00837 |
Tweezer Body Material | PET (Polyester) Epoxy Coated Stainless Steel Body |
RoHS Compliant | NA |
Tweezer, Stainless Steel, Esd | Newark Electronics |
TWEEZERS SET, ESD SAFE, 6PC | element14 |
Where can I find additional details, specifications and documents for a D00840?
Additional datasheets, footprints and schematics for D00840 are listed on our Part Details page. You can also find images and similar parts to D00840 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00840 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00840 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00840 fall under?
The D00840 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to D00840 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00840 you can contact the distributor directly for product support, shipping queries etc.
Is the D00840 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00840 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D00840.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00840 often in real-time on the comparison pages.
What if I can't find stock of D00840?
You can fill out our help required form which you can use to request a quote for D00840 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.