Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | ESD SMD |
---|---|
Tweezer Tip Type / Style | - |
Overall Length | - |
Tweezer Body Material | PET (Polyester) Epoxy Coated Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Tweezers | 4 |
---|---|
Tweezer Set Contents | ESD Tweezers D00831, D00834, D00836, D00837 |
Tweezer Body Material | PET (Polyester) Epoxy Coated Stainless Steel Body |
Tweezer Type | ESD Safe |
RoHS Compliant | NA |
Esd Tweezers Set, Black, 4 Pcs | Newark Electronics |
TWEEZERS SET, ESD SAFE, 4PC | element14 |
Where can I find additional details, specifications and documents for a D00838?
Additional datasheets, footprints and schematics for D00838 are listed on our Part Details page. You can also find images and similar parts to D00838 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00838 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00838 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00838 fall under?
The D00838 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to D00838 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00838 you can contact the distributor directly for product support, shipping queries etc.
Is the D00838 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00838 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D00838.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00838 often in real-time on the comparison pages.
What if I can't find stock of D00838?
You can fill out our help required form which you can use to request a quote for D00838 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.