D00661 Soldering Stations & Accessories by Duratool

SOLDERING STATION 48W 240V UK

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for element14 element14
92 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Supply Voltage V AC 230V
Heat Temperature Max 450°C
Output Power 48W
Kit Contents Solder Station D00663 Solder Iron D00665 Sponge
Product Range -
Plug Type UK
Colour Blue
External Depth 155mm
External Width 195mm
Frequency 50Hz
Height 87mm
Output Voltage 24VAC

Alternative Descriptions

SOLDERING STATION, 48W, 240V, UK | element14

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a D00661?

Additional datasheets, footprints and schematics for D00661 are listed on our Part Details page. You can also find images and similar parts to D00661 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D00661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00661 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D00661 fall under?

The D00661 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations.

Can I view similar or alternative parts?

You can view similar parts to D00661 when available in the Soldering Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D00661 you can contact the distributor directly for product support, shipping queries etc.

Is the D00661 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D00661 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for D00661.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D00661 often in real-time on the comparison pages.

What if I can't find stock of D00661?

You can fill out our help required form which you can use to request a quote for D00661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay