Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | Plastic |
---|---|
External Height | 255mm |
External Width | 500mm |
External Depth | 250mm |
Product Range | - |
Case Material | Plastic |
Height | 250mm |
Length | 500mm |
Material | Robust Plastic |
Type | Tool Box |
Weight | 900g |
Tool Box, 500X250X255Mm, Plastic | Newark Electronics |
TOOL BOX, 500X250X255MM | element14 |
Where can I find additional details, specifications and documents for a D00409?
Additional datasheets, footprints and schematics for D00409 are listed on our Part Details page. You can also find images and similar parts to D00409 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00409 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00409 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00409 fall under?
The D00409 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tool Cases.
Can I view similar or alternative parts?
You can view similar parts to D00409 when available in the Tool Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00409 you can contact the distributor directly for product support, shipping queries etc.
Is the D00409 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00409 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D00409.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00409 often in real-time on the comparison pages.
What if I can't find stock of D00409?
You can fill out our help required form which you can use to request a quote for D00409 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.