Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | - |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Tweezers | 5 |
---|---|
Tweezer Set Contents | Precision Tweezers 00.SA, 2A.SA, 3C.SA, 5.SA, 7.SA |
Tweezer Body Material | Stainless Steel Body |
Tweezer Tip Material | Stainless Steel Tip |
RoHS Compliant | NA |
Precision Industrial Tweezer Set | Newark Electronics |
TWEEZER SET, SA, 5PCS | element14 |
Where can I find additional details, specifications and documents for a D00349?
Additional datasheets, footprints and schematics for D00349 are listed on our Part Details page. You can also find images and similar parts to D00349 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D00349 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D00349 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D00349 fall under?
The D00349 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to D00349 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D00349 you can contact the distributor directly for product support, shipping queries etc.
Is the D00349 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D00349 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for D00349.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D00349 often in real-time on the comparison pages.
What if I can't find stock of D00349?
You can fill out our help required form which you can use to request a quote for D00349 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.