CZ9707-000 High Speed Digital & Data Cable by TE Connectivity

THX-26C422-414-6X

Status: Active
Series: -
RoHS: Unknown
Aliases: CZ9707-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.86

Distributor Stock
Logo for Avnet America
Avnet America
from US$6.86
-
Buy Now
Logo for Sager
Sager
from US$7.42
-
Buy Now

Specifications

Wire Size 26AWG
Impedance 100Ω
Cable Type Quadrax
Operating Temperature Range -85 – 302°F, -65 – 150°C

Alternative Descriptions

Cable 4Conductors 26 AWG Tin Plated Copper | Avnet America
Coaxial Cables THX-26C422-414-6X | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CZ9707-000?

Additional datasheets, footprints and schematics for CZ9707-000 are listed on our Part Details page. You can also find images and similar parts to CZ9707-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CZ9707-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CZ9707-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CZ9707-000 fall under?

The CZ9707-000 is listed under Wire & Cable > High Speed Digital & Data Cable.

Can I view similar or alternative parts?

You can view similar parts to CZ9707-000 when available in the High Speed Digital & Data Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CZ9707-000 you can contact the distributor directly for product support, shipping queries etc.

Is the CZ9707-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CZ9707-000 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for CZ9707-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CZ9707-000 often in real-time on the comparison pages.

What if I can't find stock of CZ9707-000?

You can fill out our help required form which you can use to request a quote for CZ9707-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay