Status: | Unknown |
---|---|
Series: | EZ-BLE PRoC Series |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 4.2 |
---|---|
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Signal Range Max | 400m |
Data Rate | 1Mbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | -93dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | EZ-BLE PRoC Series |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a CYBLE-202013-11?
Additional datasheets, footprints and schematics for CYBLE-202013-11 are listed on our Part Details page. You can also find images and similar parts to CYBLE-202013-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CYBLE-202013-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CYBLE-202013-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CYBLE-202013-11 fall under?
The CYBLE-202013-11 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to CYBLE-202013-11 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CYBLE-202013-11 you can contact the distributor directly for product support, shipping queries etc.
Is the CYBLE-202013-11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CYBLE-202013-11 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CYBLE-202013-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CYBLE-202013-11 often in real-time on the comparison pages.
What if I can't find stock of CYBLE-202013-11?
You can fill out our help required form which you can use to request a quote for CYBLE-202013-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.