Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.75
|
No stock
|
Buy Now |
IC Interface Type | I2C SPI |
---|---|
Resolution (Bits) | - |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Controller IC Case Style | QFN |
No. of Pins | 56Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
IC Package Type | QFN |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a CY8CTMG120-56LTXI?
Additional datasheets, footprints and schematics for CY8CTMG120-56LTXI are listed on our Part Details page. You can also find images and similar parts to CY8CTMG120-56LTXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CTMG120-56LTXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CTMG120-56LTXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CTMG120-56LTXI fall under?
The CY8CTMG120-56LTXI is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8CTMG120-56LTXI when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CTMG120-56LTXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CTMG120-56LTXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CTMG120-56LTXI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CY8CTMG120-56LTXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CTMG120-56LTXI often in real-time on the comparison pages.
What if I can't find stock of CY8CTMG120-56LTXI?
You can fill out our help required form which you can use to request a quote for CY8CTMG120-56LTXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.