Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.19
|
No stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
980
in stock
|
Buy Now | |
Rutronik
from US$4.31
|
-
|
Buy Now | |
Newark Electronics
from US$2.55
|
-
|
Buy Now | |
Future Electronics
from US$1.95
|
-
|
Buy Now | |
Avnet America
from US$2.07
|
-
|
Buy Now | |
element14
from US$2.47
|
-
|
Buy Now | |
Farnell
from US$2.13
|
-
|
Buy Now |
IC Interface Type | Serial |
---|---|
Resolution (Bits) | - |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | QFN |
No. of Pins | 16Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CY8CMBR2044-24LKXI?
Additional datasheets, footprints and schematics for CY8CMBR2044-24LKXI are listed on our Part Details page. You can also find images and similar parts to CY8CMBR2044-24LKXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CMBR2044-24LKXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CMBR2044-24LKXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CMBR2044-24LKXI fall under?
The CY8CMBR2044-24LKXI is listed under Electronic & Electrical Components > Semiconductors - ICs > Touch Screen Controllers.
Can I view similar or alternative parts?
You can view similar parts to CY8CMBR2044-24LKXI when available in the Touch Screen Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CMBR2044-24LKXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CMBR2044-24LKXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CMBR2044-24LKXI have stock available?
Authorised distributors including Chip One Stop, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for CY8CMBR2044-24LKXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CMBR2044-24LKXI often in real-time on the comparison pages.
What if I can't find stock of CY8CMBR2044-24LKXI?
You can fill out our help required form which you can use to request a quote for CY8CMBR2044-24LKXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.