Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | Cypress |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PSoC 4 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0 |
Silicon Core Number | - |
Kit Contents | Prototype Board CY8C41xx Quick Start Guide |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Onboard CMOD Capacitors to Enable CapSense Development LED to Provide Feedback Bypass Capacitor |
Where can I find additional details, specifications and documents for a CY8CKIT-049-41XX?
Additional datasheets, footprints and schematics for CY8CKIT-049-41XX are listed on our Part Details page. You can also find images and similar parts to CY8CKIT-049-41XX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CKIT-049-41XX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CKIT-049-41XX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CKIT-049-41XX fall under?
The CY8CKIT-049-41XX is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CY8CKIT-049-41XX when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CKIT-049-41XX you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CKIT-049-41XX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CKIT-049-41XX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CY8CKIT-049-41XX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CKIT-049-41XX often in real-time on the comparison pages.
What if I can't find stock of CY8CKIT-049-41XX?
You can fill out our help required form which you can use to request a quote for CY8CKIT-049-41XX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.