Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Cypress |
---|---|
No. of Bits | 8bit |
Silicon Family Name | PSoC 1 PSoC 3 PSoC 5 |
Core Architecture | M8C |
Core Sub-Architecture | M8C |
Silicon Core Number | CY8C28 CY8C38 CY8C58LP |
Kit Contents | Dev Board 3 Modules MiniProg3 Ribbon Cable Power Adapter Quick Start Guide CD USB Cable |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Three Onboard Linear Regulators that Power Peripherals and PSoC Processor Modules |
Where can I find additional details, specifications and documents for a CY8CKIT-001C?
Additional datasheets, footprints and schematics for CY8CKIT-001C are listed on our Part Details page. You can also find images and similar parts to CY8CKIT-001C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8CKIT-001C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8CKIT-001C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8CKIT-001C fall under?
The CY8CKIT-001C is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CY8CKIT-001C when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8CKIT-001C you can contact the distributor directly for product support, shipping queries etc.
Is the CY8CKIT-001C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8CKIT-001C have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CY8CKIT-001C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8CKIT-001C often in real-time on the comparison pages.
What if I can't find stock of CY8CKIT-001C?
You can fill out our help required form which you can use to request a quote for CY8CKIT-001C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.