Status: | Unknown |
---|---|
Series: | PSoC 5LP Family CY8C56xx Series Microcontrollers |
RoHS: | Compliant |
Product Range | PSoC 5LP Family CY8C56xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 67MHz |
Program Memory Size | 256KB |
RAM Memory Size | 64KB |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY8C5668AXI-LP010?
Additional datasheets, footprints and schematics for CY8C5668AXI-LP010 are listed on our Part Details page. You can also find images and similar parts to CY8C5668AXI-LP010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C5668AXI-LP010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C5668AXI-LP010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C5668AXI-LP010 fall under?
The CY8C5668AXI-LP010 is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to CY8C5668AXI-LP010 when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C5668AXI-LP010 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C5668AXI-LP010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY8C5668AXI-LP010 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, RS and Future Electronics have stock available or on a lead time for CY8C5668AXI-LP010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C5668AXI-LP010 often in real-time on the comparison pages.
What if I can't find stock of CY8C5668AXI-LP010?
You can fill out our help required form which you can use to request a quote for CY8C5668AXI-LP010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.