Status: | Unknown |
---|---|
Series: | PSOC 5 Family CY8C52xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$7.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.08
|
810
in stock
|
Buy Now | |
Newark Electronics
from US$9.33
|
810
in stock
|
Buy Now | |
element14
from US$9.42
|
810
in stock
|
Buy Now | |
Chip One Stop
from US$7.96
|
450
in stock
|
Buy Now | |
Future Electronics
from US$8.68
|
180
in stock
|
Buy Now | |
Rutronik
from US$8.69
|
-
|
Buy Now | |
RS
from US$10.09
|
-
|
Buy Now | |
Avnet America
from US$9.50
|
-
|
Buy Now |
Product Range | PSOC 5 Family CY8C52xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 67MHz |
Program Memory Size | 256KB |
RAM Memory Size | 64KB |
No. of Pins | 100Pins |
MCU Case Style | TQFP |
No. of I/O's | 62I/O's |
Embedded Interface Type | I2C LIN SPI UART USB |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
MCU Family | PSoC 5 |
MCU Series | CY8C52xx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a CY8C5268AXI-LP047?
Additional datasheets, footprints and schematics for CY8C5268AXI-LP047 are listed on our Part Details page. You can also find images and similar parts to CY8C5268AXI-LP047 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C5268AXI-LP047 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C5268AXI-LP047 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C5268AXI-LP047 fall under?
The CY8C5268AXI-LP047 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CY8C5268AXI-LP047 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C5268AXI-LP047 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C5268AXI-LP047 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C5268AXI-LP047 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for CY8C5268AXI-LP047.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C5268AXI-LP047 often in real-time on the comparison pages.
What if I can't find stock of CY8C5268AXI-LP047?
You can fill out our help required form which you can use to request a quote for CY8C5268AXI-LP047 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.