Status: | Unknown |
---|---|
Series: | PSOC 5 Family CY8C52xx Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$7.40
Product Range | PSOC 5 Family CY8C52xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 67MHz |
Program Memory Size | 128KB, 128KB |
RAM Memory Size | 32KB |
No. of Pins | 100Pins |
MCU Case Style | TQFP |
No. of I/O's | 62I/O's |
Embedded Interface Type | I2C SPI UART USB |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
MCU Family | PSoC 5 |
MCU Series | CY8C52xx |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | PSoC 5LP |
EEPROM Memory Size | 2KB |
MPU Core Size | 32bit |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Peripherals | ADC DAC DMA LCD Controllers PWM Timer |
Where can I find additional details, specifications and documents for a CY8C5267AXI-LP051?
Additional datasheets, footprints and schematics for CY8C5267AXI-LP051 are listed on our Part Details page. You can also find images and similar parts to CY8C5267AXI-LP051 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C5267AXI-LP051 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C5267AXI-LP051 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C5267AXI-LP051 fall under?
The CY8C5267AXI-LP051 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CY8C5267AXI-LP051 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C5267AXI-LP051 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C5267AXI-LP051 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C5267AXI-LP051 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for CY8C5267AXI-LP051.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C5267AXI-LP051 often in real-time on the comparison pages.
What if I can't find stock of CY8C5267AXI-LP051?
You can fill out our help required form which you can use to request a quote for CY8C5267AXI-LP051 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.