Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.56
|
2,002
in stock
|
Buy Now | |
Chip One Stop
from US$3.88
|
2,570
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
2,002
in stock
|
Buy Now | |
element14
from US$5.81
|
2,002
in stock
|
Buy Now | |
RS
from US$5.31
|
205
in stock
|
Buy Now | |
Rutronik
from US$6.79
|
-
|
Buy Now | |
Future Electronics
from US$5.46
|
-
|
Buy Now |
Data Rate | 1Mbps |
---|---|
RF / IF Modulation | GFSK |
Frequency Min | 2.4GHz |
Frequency Max | 2.482GHz |
Receiving Current | 18.7mA |
RF IC Case Style | QFN |
No. of Pins | 56Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 5.5V |
Transmitting Current | 15.6mA |
Output Power (dBm) | 3dBm |
Sensitivity dBm | -89dBm |
RF Transceiver Applications | 2.4GHz Bluetooth Low Energy Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CY8C4248LQI-BL583?
Additional datasheets, footprints and schematics for CY8C4248LQI-BL583 are listed on our Part Details page. You can also find images and similar parts to CY8C4248LQI-BL583 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C4248LQI-BL583 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C4248LQI-BL583 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C4248LQI-BL583 fall under?
The CY8C4248LQI-BL583 is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY8C4248LQI-BL583 when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C4248LQI-BL583 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C4248LQI-BL583 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C4248LQI-BL583 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CY8C4248LQI-BL583.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C4248LQI-BL583 often in real-time on the comparison pages.
What if I can't find stock of CY8C4248LQI-BL583?
You can fill out our help required form which you can use to request a quote for CY8C4248LQI-BL583 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.