Status: | Unknown |
---|---|
Series: | PSoC 4 Family CY8C41xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | PSoC 4 Family CY8C41xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0+ |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 32KB |
RAM Memory Size | 4KB |
No. of Pins | 48Pins |
MCU Case Style | TQFP |
No. of I/O's | 38I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 5.5V |
MCU Family | PSoC 4 |
MCU Series | CY8C41xx |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CY8C4145AZI-PS423?
Additional datasheets, footprints and schematics for CY8C4145AZI-PS423 are listed on our Part Details page. You can also find images and similar parts to CY8C4145AZI-PS423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C4145AZI-PS423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C4145AZI-PS423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C4145AZI-PS423 fall under?
The CY8C4145AZI-PS423 is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY8C4145AZI-PS423 when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C4145AZI-PS423 you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C4145AZI-PS423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C4145AZI-PS423 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CY8C4145AZI-PS423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C4145AZI-PS423 often in real-time on the comparison pages.
What if I can't find stock of CY8C4145AZI-PS423?
You can fill out our help required form which you can use to request a quote for CY8C4145AZI-PS423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.