Status: | Unknown |
---|---|
Series: | PSOC 1 Family CY8C27x43 Series Microcontrollers |
RoHS: | Unknown |
Product Range | PSOC 1 Family CY8C27x43 Series Microcontrollers |
---|---|
CPU Speed | 24MHz |
Program Memory Size | 16KB, 16KB |
RAM Memory Size | 256Byte |
No. of Pins | 20Pins |
MCU Case Style | SOIC |
No. of I/O's | 16I/O's |
Embedded Interface Type | I2C SPI UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.25V |
MCU Family | PSoC 1 |
MCU Series | CY8C27x43 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Base Number | 27243 |
Controller Family/Series | CY8C27xxx |
EEPROM Memory Size | 2KB |
Flash Memory Size | 16KB |
IC Generic Number | 8C27243 |
Logic Function Number | 8C27243 |
MPU Core Size | 8bit |
No. of PWM Channels | 8 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC DAC PWM Timer |
Supply Voltage Range | 3V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CY8C27243-24SXI?
Additional datasheets, footprints and schematics for CY8C27243-24SXI are listed on our Part Details page. You can also find images and similar parts to CY8C27243-24SXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY8C27243-24SXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY8C27243-24SXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY8C27243-24SXI fall under?
The CY8C27243-24SXI is listed under Cypress Semiconductor Parts.
Can I view similar or alternative parts?
You can view similar parts to CY8C27243-24SXI when available in the Cypress Semiconductor Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY8C27243-24SXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY8C27243-24SXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY8C27243-24SXI have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for CY8C27243-24SXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY8C27243-24SXI often in real-time on the comparison pages.
What if I can't find stock of CY8C27243-24SXI?
You can fill out our help required form which you can use to request a quote for CY8C27243-24SXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.