Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.33
|
No stock
|
Buy Now |
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 16K x 16bit |
Supply Voltage Range | 3V to 3.6V |
Memory Case Style | TQFP |
No. of Pins | 100Pins |
Access Time | 25ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (17-Dec-2015) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Where can I find additional details, specifications and documents for a CY7C026AV-25AXI?
Additional datasheets, footprints and schematics for CY7C026AV-25AXI are listed on our Part Details page. You can also find images and similar parts to CY7C026AV-25AXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7C026AV-25AXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7C026AV-25AXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7C026AV-25AXI fall under?
The CY7C026AV-25AXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY7C026AV-25AXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7C026AV-25AXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY7C026AV-25AXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY7C026AV-25AXI have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CY7C026AV-25AXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7C026AV-25AXI often in real-time on the comparison pages.
What if I can't find stock of CY7C026AV-25AXI?
You can fill out our help required form which you can use to request a quote for CY7C026AV-25AXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.