Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Clock IC Type | Clock Buffer |
---|---|
Frequency | 80MHz |
No. of Outputs | 8Outputs |
Supply Voltage Min | 2.97V |
Supply Voltage Max | 3.63V |
Clock IC Case Style | LCC |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CY7B991V-5JXI?
Additional datasheets, footprints and schematics for CY7B991V-5JXI are listed on our Part Details page. You can also find images and similar parts to CY7B991V-5JXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY7B991V-5JXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY7B991V-5JXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY7B991V-5JXI fall under?
The CY7B991V-5JXI is listed under Semiconductors - ICs > Clock,Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to CY7B991V-5JXI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY7B991V-5JXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY7B991V-5JXI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CY7B991V-5JXI have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CY7B991V-5JXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY7B991V-5JXI often in real-time on the comparison pages.
What if I can't find stock of CY7B991V-5JXI?
You can fill out our help required form which you can use to request a quote for CY7B991V-5JXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.