CY74FCT162245CTPVC Part Information
Details for CY74FCT162245CTPVC by Texas Instruments
Semiconductors - ICs>Logic>Buffers Transceivers & Line Drivers
Part Specifications
Logic Family / Base Number | 74FCT16245 |
Logic Device Type | Bidirectional |
Logic Case Style | SSOP |
No. of Pins | 48Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Logic IC Family | 74FCT |
Logic IC Base Number | 7416245, 74162245 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic Function Number | 74162245 |
Logic IC Function | 16-Bit Bus Transceiver with 3-State Outputs |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CY74FCT162245CTPVC?
Additional datasheets, footprints and schematics for CY74FCT162245CTPVC are listed in our Part Details tab. You can also find the CY74FCT162245CTPVC image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY74FCT162245CTPVC in the Pricing & Inventory tab next to part details. You can view CY74FCT162245CTPVC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY74FCT162245CTPVC fall under?
The CY74FCT162245CTPVC is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CY74FCT162245CTPVC when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY74FCT162245CTPVC you can contact the distributor directly for product support, shipping queries etc.
Is the CY74FCT162245CTPVC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CY74FCT162245CTPVC have stock available?
There is no stock from authorised distributors for CY74FCT162245CTPVC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY74FCT162245CTPVC often in real-time on the comparison pages.
What if I can't find stock of CY74FCT162245CTPVC?
You can fill out our help required form which you can use to request a quote for CY74FCT162245CTPVC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.