Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.07
|
125
in stock
|
Buy Now | |
Kruse
-
|
40,198
in stock
|
Buy Now | |
Rutronik
from US$2.30
|
-
|
Buy Now | |
Newark Electronics
from US$2.58
|
-
|
Buy Now | |
Future Electronics
from US$2.21
|
-
|
Buy Now | |
Avnet America
from US$1.98
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Memory Size | 256Kbit |
---|---|
SRAM Memory Configuration | 32K x 8bit |
Supply Voltage Range | 4.5V to 5.5V |
Memory Case Style | SOIC |
No. of Pins | 28Pins |
Access Time | 55ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Frequency | 1MHz |
Memory Type | SRAM |
Memory Voltage Vcc | 5V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
256K LP SRAM 32K X 8 4.5~5.5V 28PIN 330 MIL SOP 55NS INDUSTRIAL TEMP | Kruse |
Where can I find additional details, specifications and documents for a CY62256NLL-55SNXI?
Additional datasheets, footprints and schematics for CY62256NLL-55SNXI are listed on our Part Details page. You can also find images and similar parts to CY62256NLL-55SNXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY62256NLL-55SNXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY62256NLL-55SNXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY62256NLL-55SNXI fall under?
The CY62256NLL-55SNXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY62256NLL-55SNXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY62256NLL-55SNXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY62256NLL-55SNXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY62256NLL-55SNXI have stock available?
Authorised distributors including Transfer Multisort Elektronik, Kruse, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for CY62256NLL-55SNXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY62256NLL-55SNXI often in real-time on the comparison pages.
What if I can't find stock of CY62256NLL-55SNXI?
You can fill out our help required form which you can use to request a quote for CY62256NLL-55SNXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.