Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Memory Size | 16Mbit |
---|---|
SRAM Memory Configuration | 1M x 16bit |
Supply Voltage Range | 2.2V to 3.6V |
Memory Case Style | FBGA |
No. of Pins | 48Pins |
Access Time | 45ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Frequency | 1MHz |
Memory Type | SRAM |
Memory Voltage Vcc | 3V |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 2.2V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CY62167DV30LL-55BVXI?
Additional datasheets, footprints and schematics for CY62167DV30LL-55BVXI are listed on our Part Details page. You can also find images and similar parts to CY62167DV30LL-55BVXI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CY62167DV30LL-55BVXI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CY62167DV30LL-55BVXI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CY62167DV30LL-55BVXI fall under?
The CY62167DV30LL-55BVXI is listed under Semiconductors - ICs > Memory > SRAM.
Can I view similar or alternative parts?
You can view similar parts to CY62167DV30LL-55BVXI when available in the SRAM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CY62167DV30LL-55BVXI you can contact the distributor directly for product support, shipping queries etc.
Is the CY62167DV30LL-55BVXI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CY62167DV30LL-55BVXI have stock available?
Authorised distributors including Future Electronics, Avnet America and Farnell have stock available or on a lead time for CY62167DV30LL-55BVXI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CY62167DV30LL-55BVXI often in real-time on the comparison pages.
What if I can't find stock of CY62167DV30LL-55BVXI?
You can fill out our help required form which you can use to request a quote for CY62167DV30LL-55BVXI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.